Cal-Chip Electronics Ceramic Capacitors CHV0805N2508R2CCT

Description
HVCAP0805 COG 8.2PF .25PF 250V
Request a Quote Datasheet
Description
HVCAP0805 COG 8.2PF .25PF 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV0805N2508R2CCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV0805N2508R2CCT-ND
Ceramic Capacitors 4713-CHV0805N2508R2CCT-ND
HVCAP0805 COG 8.2PF .25PF 250V

HVCAP0805 COG 8.2PF .25PF 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N2508R2CCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 COG 8.2PF .25PF 250V

HVCAP0805 COG 8.2PF .25PF 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N2508R2CCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 COG 8.2PF .25PF 250V

HVCAP0805 COG 8.2PF .25PF 250V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV0805N2508R2CCT-ND 4713-CHV0805N2508R2CCTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Aluminum Electrolytic - 101C124U7R5AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0603B104K500PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details