Cal-Chip Electronics Ceramic Capacitors CHV0805N250681GCT

Description
HVCAP0805 COG 680PF 2% 250V
Request a Quote Datasheet
Description
HVCAP0805 COG 680PF 2% 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV0805N250681GCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 COG 680PF 2% 250V

HVCAP0805 COG 680PF 2% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N250681GCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV0805N250681GCT-ND
Ceramic Capacitors 4713-CHV0805N250681GCT-ND
HVCAP0805 COG 680PF 2% 250V

HVCAP0805 COG 680PF 2% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N250681GCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 COG 680PF 2% 250V

HVCAP0805 COG 680PF 2% 250V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV0805N250681GCTTR-ND 4713-CHV0805N250681GCTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000620GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C474U030DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701255 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers