Cal-Chip Electronics Ceramic Capacitors CHV0805N250680JCT

Description
HVCAP0805 COG 68PF 5% 250V
Request a Quote Datasheet
Description
HVCAP0805 COG 68PF 5% 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV0805N250680JCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV0805N250680JCT-ND
Ceramic Capacitors 4713-CHV0805N250680JCT-ND
HVCAP0805 COG 68PF 5% 250V

HVCAP0805 COG 68PF 5% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N250680JCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 COG 68PF 5% 250V

HVCAP0805 COG 68PF 5% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N250680JCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 COG 68PF 5% 250V

HVCAP0805 COG 68PF 5% 250V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV0805N250680JCT-ND 4713-CHV0805N250680JCTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C291T250AK2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1763-1165-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1620723 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details