Cal-Chip Electronics Ceramic Capacitors CHV0805N2505R6BCT

Description
HVCAP0805 COG 5.6PF .1PF 250V
Request a Quote Datasheet
Description
HVCAP0805 COG 5.6PF .1PF 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV0805N2505R6BCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 COG 5.6PF .1PF 250V

HVCAP0805 COG 5.6PF .1PF 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N2505R6BCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 COG 5.6PF .1PF 250V

HVCAP0805 COG 5.6PF .1PF 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N2505R6BCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV0805N2505R6BCT-ND
Ceramic Capacitors 4713-CHV0805N2505R6BCT-ND
HVCAP0805 COG 5.6PF .1PF 250V

HVCAP0805 COG 5.6PF .1PF 250V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV0805N2505R6BCTTR-ND 4713-CHV0805N2505R6BCTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic Capacitors - 101C463U050EE0B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers