Cal-Chip Electronics Ceramic Capacitors CHV0805N250561KXT

Description
HVCAP0805 X7R 560PF 10% 250V
Request a Quote Datasheet
Description
HVCAP0805 X7R 560PF 10% 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV0805N250561KXTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 X7R 560PF 10% 250V

HVCAP0805 X7R 560PF 10% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N250561KXTCT-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 X7R 560PF 10% 250V

HVCAP0805 X7R 560PF 10% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N250561KXTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 X7R 560PF 10% 250V

HVCAP0805 X7R 560PF 10% 250V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV0805N250561KXTTR-ND 4713-CHV0805N250561KXTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021318 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1763-0603B103J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details