Cal-Chip Electronics Ceramic Capacitors CHV0805N250472KXT

Description
HVCAP0805 X7R 4700PF 10% 250V
Request a Quote Datasheet
Description
HVCAP0805 X7R 4700PF 10% 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV0805N250472KXTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 X7R 4700PF 10% 250V

HVCAP0805 X7R 4700PF 10% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N250472KXTCT-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 X7R 4700PF 10% 250V

HVCAP0805 X7R 4700PF 10% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N250472KXTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 X7R 4700PF 10% 250V

HVCAP0805 X7R 4700PF 10% 250V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV0805N250472KXTTR-ND 4713-CHV0805N250472KXTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1206J1K50331JKTCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 104SML050MD4 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers