Cal-Chip Electronics Ceramic Capacitors CHV0805N250471JCT

Description
HVCAP0805 COG 470PF 5% 250V
Request a Quote Datasheet
Description
HVCAP0805 COG 470PF 5% 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV0805N250471JCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 COG 470PF 5% 250V

HVCAP0805 COG 470PF 5% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N250471JCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 COG 470PF 5% 250V

HVCAP0805 COG 470PF 5% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N250471JCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV0805N250471JCT-ND
Ceramic Capacitors 4713-CHV0805N250471JCT-ND
HVCAP0805 COG 470PF 5% 250V

HVCAP0805 COG 470PF 5% 250V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV0805N250471JCTDKR-ND 4713-CHV0805N250471JCTTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-106SML035MD4Q5 - New Yorker Electronics Co., Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature 85 C (185 F)
View Details
3 suppliers
Ceramic Capacitors - 1608-1289-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details