Cal-Chip Electronics Ceramic Capacitors CHV0805N2503R6BCT

Description
HVCAP0805 COG 3.6PF .1PF 250V
Request a Quote Datasheet
Description
HVCAP0805 COG 3.6PF .1PF 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV0805N2503R6BCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 COG 3.6PF .1PF 250V

HVCAP0805 COG 3.6PF .1PF 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N2503R6BCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 COG 3.6PF .1PF 250V

HVCAP0805 COG 3.6PF .1PF 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N2503R6BCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV0805N2503R6BCT-ND
Ceramic Capacitors 4713-CHV0805N2503R6BCT-ND
HVCAP0805 COG 3.6PF .1PF 250V

HVCAP0805 COG 3.6PF .1PF 250V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV0805N2503R6BCTTR-ND 4713-CHV0805N2503R6BCTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-1239-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 101C152T250AC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
3 suppliers