Cal-Chip Electronics Ceramic Capacitors CHV0805N250392KXT

Description
HVCAP0805 X7R 3900PF 10% 250V
Request a Quote Datasheet
Description
HVCAP0805 X7R 3900PF 10% 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV0805N250392KXTCT-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 X7R 3900PF 10% 250V

HVCAP0805 X7R 3900PF 10% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N250392KXTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 X7R 3900PF 10% 250V

HVCAP0805 X7R 3900PF 10% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N250392KXTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 X7R 3900PF 10% 250V

HVCAP0805 X7R 3900PF 10% 250V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV0805N250392KXTCT-ND 4713-CHV0805N250392KXTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details
Ceramic Capacitors - 1763-0504B103M500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101602U010AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 6000 microF
View Details
4 suppliers
Aluminium Capacitors - 1701314 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details