Cal-Chip Electronics Ceramic Capacitors CHV0805N250392JCT

Description
HVCAP0805 COG 3900PF 5% 250V
Request a Quote Datasheet
Description
HVCAP0805 COG 3900PF 5% 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV0805N250392JCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 COG 3900PF 5% 250V

HVCAP0805 COG 3900PF 5% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N250392JCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 COG 3900PF 5% 250V

HVCAP0805 COG 3900PF 5% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N250392JCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV0805N250392JCT-ND
Ceramic Capacitors 4713-CHV0805N250392JCT-ND
HVCAP0805 COG 3900PF 5% 250V

HVCAP0805 COG 3900PF 5% 250V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV0805N250392JCTDKR-ND 4713-CHV0805N250392JCTTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1163-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers
Aluminium Capacitors - 1701161 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details