Cal-Chip Electronics Ceramic Capacitors CHV0805N250332JCT

Description
CAP0805 COG 3300PF 5% 250V
Request a Quote Datasheet
Description
CAP0805 COG 3300PF 5% 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV0805N250332JCTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 COG 3300PF 5% 250V

CAP0805 COG 3300PF 5% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N250332JCTTR-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 COG 3300PF 5% 250V

CAP0805 COG 3300PF 5% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N250332JCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV0805N250332JCT-ND
Ceramic Capacitors 4713-CHV0805N250332JCT-ND
CAP0805 COG 3300PF 5% 250V

CAP0805 COG 3300PF 5% 250V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV0805N250332JCTDKR-ND 4713-CHV0805N250332JCTTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors Cornell Dubilier - 42AH9282 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1763-0402N3R3C500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Film Capacitors - 1725660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details