Cal-Chip Electronics Ceramic Capacitors CHV0805N250331KXT

Description
HVCAP0805 X7R 330PF 10% 250V
Request a Quote Datasheet
Description
HVCAP0805 X7R 330PF 10% 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV0805N250331KXTCT-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 X7R 330PF 10% 250V

HVCAP0805 X7R 330PF 10% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N250331KXTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 X7R 330PF 10% 250V

HVCAP0805 X7R 330PF 10% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N250331KXTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 X7R 330PF 10% 250V

HVCAP0805 X7R 330PF 10% 250V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV0805N250331KXTCT-ND 4713-CHV0805N250331KXTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0102P20DCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Aluminium Capacitors - 1620719 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details