Cal-Chip Electronics Ceramic Capacitors CHV0805N250330JCT

Description
HVCAP0805 COG 33PF 5% 250V
Request a Quote Datasheet
Description
HVCAP0805 COG 33PF 5% 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV0805N250330JCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 COG 33PF 5% 250V

HVCAP0805 COG 33PF 5% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N250330JCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV0805N250330JCT-ND
Ceramic Capacitors 4713-CHV0805N250330JCT-ND
HVCAP0805 COG 33PF 5% 250V

HVCAP0805 COG 33PF 5% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N250330JCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 COG 33PF 5% 250V

HVCAP0805 COG 33PF 5% 250V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV0805N250330JCTTR-ND 4713-CHV0805N250330JCTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 380LX121M250H202-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Ceramic Capacitors - 0603J0100331KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details