Cal-Chip Electronics Ceramic Capacitors CHV0805N250330FCT

Description
HVCAP0805 COG 33PF 1% 250V
Request a Quote Datasheet
Description
HVCAP0805 COG 33PF 1% 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV0805N250330FCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 COG 33PF 1% 250V

HVCAP0805 COG 33PF 1% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N250330FCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV0805N250330FCT-ND
Ceramic Capacitors 4713-CHV0805N250330FCT-ND
HVCAP0805 COG 33PF 1% 250V

HVCAP0805 COG 33PF 1% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N250330FCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 COG 33PF 1% 250V

HVCAP0805 COG 33PF 1% 250V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV0805N250330FCTDKR-ND 4713-CHV0805N250330FCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor Rohs Compliant Cornell Dubilier - 82H8529 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100330JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701047 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details