Cal-Chip Electronics Ceramic Capacitors CHV0805N250300FCT

Description
HVCAP0805 COG 30PF 1% 250V
Request a Quote Datasheet
Description
HVCAP0805 COG 30PF 1% 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV0805N250300FCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV0805N250300FCT-ND
Ceramic Capacitors 4713-CHV0805N250300FCT-ND
HVCAP0805 COG 30PF 1% 250V

HVCAP0805 COG 30PF 1% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N250300FCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 COG 30PF 1% 250V

HVCAP0805 COG 30PF 1% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N250300FCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 COG 30PF 1% 250V

HVCAP0805 COG 30PF 1% 250V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV0805N250300FCT-ND 4713-CHV0805N250300FCTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - P10R473K5-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1763-0402RN330J500PRTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701326 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details