Cal-Chip Electronics Ceramic Capacitors CHV0805N2502R7CCT

Description
HVCAP0805 COG 2.7PF .25PF 250V
Request a Quote Datasheet
Description
HVCAP0805 COG 2.7PF .25PF 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV0805N2502R7CCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 COG 2.7PF .25PF 250V

HVCAP0805 COG 2.7PF .25PF 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N2502R7CCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 COG 2.7PF .25PF 250V

HVCAP0805 COG 2.7PF .25PF 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N2502R7CCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV0805N2502R7CCT-ND
Ceramic Capacitors 4713-CHV0805N2502R7CCT-ND
HVCAP0805 COG 2.7PF .25PF 250V

HVCAP0805 COG 2.7PF .25PF 250V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV0805N2502R7CCTTR-ND 4713-CHV0805N2502R7CCTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101C133U150CF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers