Cal-Chip Electronics Ceramic Capacitors CHV0805N250272JCT

Description
HVCAP0805 COG 2700PF 5% 250V
Request a Quote Datasheet
Description
HVCAP0805 COG 2700PF 5% 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV0805N250272JCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV0805N250272JCT-ND
Ceramic Capacitors 4713-CHV0805N250272JCT-ND
HVCAP0805 COG 2700PF 5% 250V

HVCAP0805 COG 2700PF 5% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N250272JCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 COG 2700PF 5% 250V

HVCAP0805 COG 2700PF 5% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N250272JCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 COG 2700PF 5% 250V

HVCAP0805 COG 2700PF 5% 250V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV0805N250272JCT-ND 4713-CHV0805N250272JCTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK05BX150K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details