Cal-Chip Electronics Ceramic Capacitors CHV0805N250270GCT

Description
HVCAP0805 COG 27PF 2% 250V
Request a Quote Datasheet
Description
HVCAP0805 COG 27PF 2% 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV0805N250270GCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 COG 27PF 2% 250V

HVCAP0805 COG 27PF 2% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N250270GCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV0805N250270GCT-ND
Ceramic Capacitors 4713-CHV0805N250270GCT-ND
HVCAP0805 COG 27PF 2% 250V

HVCAP0805 COG 27PF 2% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N250270GCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 COG 27PF 2% 250V

HVCAP0805 COG 27PF 2% 250V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV0805N250270GCTTR-ND 4713-CHV0805N250270GCTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - OTBJ504KNPIR-F - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
4 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-1147-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers