Cal-Chip Electronics Ceramic Capacitors CHV0805N250222KXT

Description
HVCAP0805 X7R 2200PF 10% 250V
Request a Quote Datasheet
Description
HVCAP0805 X7R 2200PF 10% 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV0805N250222KXTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 X7R 2200PF 10% 250V

HVCAP0805 X7R 2200PF 10% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N250222KXTCT-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 X7R 2200PF 10% 250V

HVCAP0805 X7R 2200PF 10% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N250222KXTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 X7R 2200PF 10% 250V

HVCAP0805 X7R 2200PF 10% 250V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV0805N250222KXTDKR-ND 4713-CHV0805N250222KXTCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1206-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701112 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details