Cal-Chip Electronics Ceramic Capacitors CHV0805N250201JCT

Description
HVCAP0805 COG 200PF 5% 250V
Request a Quote Datasheet
Description
HVCAP0805 COG 200PF 5% 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV0805N250201JCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 COG 200PF 5% 250V

HVCAP0805 COG 200PF 5% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N250201JCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 COG 200PF 5% 250V

HVCAP0805 COG 200PF 5% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N250201JCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV0805N250201JCT-ND
Ceramic Capacitors 4713-CHV0805N250201JCT-ND
HVCAP0805 COG 200PF 5% 250V

HVCAP0805 COG 200PF 5% 250V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV0805N250201JCTTR-ND 4713-CHV0805N250201JCTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Aluminum Electrolytic - 101C124U7R5BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0504X332K500PX050TTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details