Cal-Chip Electronics Ceramic Capacitors CHV0805N2501R5CCT

Description
HVCAP0805 COG 1.5PF .1PF 250V
Request a Quote Datasheet
Description
HVCAP0805 COG 1.5PF .1PF 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV0805N2501R5CCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 COG 1.5PF .1PF 250V

HVCAP0805 COG 1.5PF .1PF 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N2501R5CCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 COG 1.5PF .1PF 250V

HVCAP0805 COG 1.5PF .1PF 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N2501R5CCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV0805N2501R5CCT-ND
Ceramic Capacitors 4713-CHV0805N2501R5CCT-ND
HVCAP0805 COG 1.5PF .1PF 250V

HVCAP0805 COG 1.5PF .1PF 250V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV0805N2501R5CCTTR-ND 4713-CHV0805N2501R5CCTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1761-0603B221K201YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details