Cal-Chip Electronics Ceramic Capacitors CHV0805N250181GCT

Description
HVCAP0805 COG 180PF 2% 250V
Request a Quote Datasheet
Description
HVCAP0805 COG 180PF 2% 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV0805N250181GCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 COG 180PF 2% 250V

HVCAP0805 COG 180PF 2% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N250181GCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 COG 180PF 2% 250V

HVCAP0805 COG 180PF 2% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N250181GCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV0805N250181GCT-ND
Ceramic Capacitors 4713-CHV0805N250181GCT-ND
HVCAP0805 COG 180PF 2% 250V

HVCAP0805 COG 180PF 2% 250V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV0805N250181GCTTR-ND 4713-CHV0805N250181GCTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Film Paper Film Capacitors - T10P25NR-F - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Film Capacitors - 1725574 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details