Cal-Chip Electronics Ceramic Capacitors CHV0805N250180FCT

Description
HVCAP0805 COG 18PF 1% 250V
Request a Quote Datasheet
Description
HVCAP0805 COG 18PF 1% 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV0805N250180FCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 COG 18PF 1% 250V

HVCAP0805 COG 18PF 1% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N250180FCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV0805N250180FCT-ND
Ceramic Capacitors 4713-CHV0805N250180FCT-ND
HVCAP0805 COG 18PF 1% 250V

HVCAP0805 COG 18PF 1% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N250180FCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 COG 18PF 1% 250V

HVCAP0805 COG 18PF 1% 250V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV0805N250180FCTTR-ND 4713-CHV0805N250180FCTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - M22G331J2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 0505J250P200BQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers