Cal-Chip Electronics Ceramic Capacitors CHV0805N250151JCT

Description
HVCAP0805 COG 150PF 5% 250V
Request a Quote Datasheet
Description
HVCAP0805 COG 150PF 5% 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV0805N250151JCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 COG 150PF 5% 250V

HVCAP0805 COG 150PF 5% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N250151JCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV0805N250151JCT-ND
Ceramic Capacitors 4713-CHV0805N250151JCT-ND
HVCAP0805 COG 150PF 5% 250V

HVCAP0805 COG 150PF 5% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N250151JCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 COG 150PF 5% 250V

HVCAP0805 COG 150PF 5% 250V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV0805N250151JCTDKR-ND 4713-CHV0805N250151JCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101292U050AK2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1701065 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details