Cal-Chip Electronics Ceramic Capacitors CHV0805N250122KXT

Description
HVCAP0805 X7R 1200PF 10% 250V
Request a Quote Datasheet
Description
HVCAP0805 X7R 1200PF 10% 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV0805N250122KXTCT-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 X7R 1200PF 10% 250V

HVCAP0805 X7R 1200PF 10% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N250122KXTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 X7R 1200PF 10% 250V

HVCAP0805 X7R 1200PF 10% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N250122KXTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 X7R 1200PF 10% 250V

HVCAP0805 X7R 1200PF 10% 250V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV0805N250122KXTCT-ND 4713-CHV0805N250122KXTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - M39014/011284 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers