Cal-Chip Electronics Ceramic Capacitors CHV0805N250103JXT

Description
HVCAP0805 X7R .01UF 5% 250V
Request a Quote Datasheet
Description
HVCAP0805 X7R .01UF 5% 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV0805N250103JXTCT-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 X7R .01UF 5% 250V

HVCAP0805 X7R .01UF 5% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N250103JXTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 X7R .01UF 5% 250V

HVCAP0805 X7R .01UF 5% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N250103JXTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 X7R .01UF 5% 250V

HVCAP0805 X7R .01UF 5% 250V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV0805N250103JXTCT-ND 4713-CHV0805N250103JXTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0100 microF 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1210J1K00183JCSTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers