Cal-Chip Electronics Ceramic Capacitors CHV0805N1K0562KXT

Description
HVCAP0805 X7R 5600PF 10% 1KV
Request a Quote Datasheet
Description
HVCAP0805 X7R 5600PF 10% 1KV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV0805N1K0562KXTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 X7R 5600PF 10% 1KV

HVCAP0805 X7R 5600PF 10% 1KV

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N1K0562KXTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 X7R 5600PF 10% 1KV

HVCAP0805 X7R 5600PF 10% 1KV

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N1K0562KXTCT-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 X7R 5600PF 10% 1KV

HVCAP0805 X7R 5600PF 10% 1KV

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV0805N1K0562KXTDKR-ND 4713-CHV0805N1K0562KXTTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 380LX101M350H022-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Ceramic Capacitors - 1763-0402N270F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details