Cal-Chip Electronics Ceramic Capacitors CHV0805N1K0331KXT

Description
HVCAP0805 X7R 330PF 10% 1KV
Request a Quote Datasheet
Description
HVCAP0805 X7R 330PF 10% 1KV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV0805N1K0331KXTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 X7R 330PF 10% 1KV

HVCAP0805 X7R 330PF 10% 1KV

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N1K0331KXTCT-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 X7R 330PF 10% 1KV

HVCAP0805 X7R 330PF 10% 1KV

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N1K0331KXTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 X7R 330PF 10% 1KV

HVCAP0805 X7R 330PF 10% 1KV

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV0805N1K0331KXTTR-ND 4713-CHV0805N1K0331KXTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Aluminum Electrolytic Capacitors - 2002-101203U050CD2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers