Cal-Chip Electronics Ceramic Capacitors CHV0603N250820JCT

Description
HVCAP0603 COG 82PF 5% 250V
Request a Quote Datasheet
Description
HVCAP0603 COG 82PF 5% 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV0603N250820JCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV0603N250820JCT-ND
Ceramic Capacitors 4713-CHV0603N250820JCT-ND
HVCAP0603 COG 82PF 5% 250V

HVCAP0603 COG 82PF 5% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0603N250820JCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0603 COG 82PF 5% 250V

HVCAP0603 COG 82PF 5% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0603N250820JCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0603 COG 82PF 5% 250V

HVCAP0603 COG 82PF 5% 250V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV0603N250820JCT-ND 4713-CHV0603N250820JCTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Polymer Capacitor - 187XMPL004MG197 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Ceramic Capacitors - 1608-1808JA250102JJTU2XTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details