Cal-Chip Electronics Ceramic Capacitors CHV0603N2505R1BCT

Description
HVCAP0603 COG 5.1PF .1PF 250V
Request a Quote Datasheet
Description
HVCAP0603 COG 5.1PF .1PF 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV0603N2505R1BCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0603 COG 5.1PF .1PF 250V

HVCAP0603 COG 5.1PF .1PF 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0603N2505R1BCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV0603N2505R1BCT-ND
Ceramic Capacitors 4713-CHV0603N2505R1BCT-ND
HVCAP0603 COG 5.1PF .1PF 250V

HVCAP0603 COG 5.1PF .1PF 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0603N2505R1BCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0603 COG 5.1PF .1PF 250V

HVCAP0603 COG 5.1PF .1PF 250V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV0603N2505R1BCTDKR-ND 4713-CHV0603N2505R1BCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Aluminium Capacitors - 1701118 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100332FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details