Cal-Chip Electronics Ceramic Capacitors CHV0603N2505R0CCT

Description
HVCAP0603 COG 5.0PF .25PF 250V
Request a Quote Datasheet
Description
HVCAP0603 COG 5.0PF .25PF 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV0603N2505R0CCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0603 COG 5.0PF .25PF 250V

HVCAP0603 COG 5.0PF .25PF 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0603N2505R0CCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0603 COG 5.0PF .25PF 250V

HVCAP0603 COG 5.0PF .25PF 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0603N2505R0CCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV0603N2505R0CCT-ND
Ceramic Capacitors 4713-CHV0603N2505R0CCT-ND
HVCAP0603 COG 5.0PF .25PF 250V

HVCAP0603 COG 5.0PF .25PF 250V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV0603N2505R0CCTTR-ND 4713-CHV0603N2505R0CCTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504N101K500N-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers