Cal-Chip Electronics Ceramic Capacitors CHV0603N250562KXT

Description
HVCAP0603 X7R 560PF 10% 250V
Request a Quote Datasheet
Description
HVCAP0603 X7R 560PF 10% 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV0603N250562KXTCT-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0603 X7R 560PF 10% 250V

HVCAP0603 X7R 560PF 10% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0603N250562KXTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0603 X7R 560PF 10% 250V

HVCAP0603 X7R 560PF 10% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0603N250562KXTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0603 X7R 560PF 10% 250V

HVCAP0603 X7R 560PF 10% 250V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV0603N250562KXTCT-ND 4713-CHV0603N250562KXTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101292U050AB1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
Ceramic Capacitors - 1763-0603B102K101NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701108 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details