Cal-Chip Electronics Ceramic Capacitors CHV0603N250471JCT

Description
HVCAP0603 COG 470PF 5% 250V
Request a Quote Datasheet
Description
HVCAP0603 COG 470PF 5% 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV0603N250471JCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV0603N250471JCT-ND
Ceramic Capacitors 4713-CHV0603N250471JCT-ND
HVCAP0603 COG 470PF 5% 250V

HVCAP0603 COG 470PF 5% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0603N250471JCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0603 COG 470PF 5% 250V

HVCAP0603 COG 470PF 5% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0603N250471JCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0603 COG 470PF 5% 250V

HVCAP0603 COG 470PF 5% 250V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV0603N250471JCT-ND 4713-CHV0603N250471JCTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C253U010AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers