Cal-Chip Electronics Ceramic Capacitors CHV0603N250470GCT

Description
HVCAP0603 COG 47PF 2% 250V
Request a Quote Datasheet
Description
HVCAP0603 COG 47PF 2% 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV0603N250470GCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0603 COG 47PF 2% 250V

HVCAP0603 COG 47PF 2% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0603N250470GCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0603 COG 47PF 2% 250V

HVCAP0603 COG 47PF 2% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0603N250470GCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV0603N250470GCT-ND
Ceramic Capacitors 4713-CHV0603N250470GCT-ND
HVCAP0603 COG 47PF 2% 250V

HVCAP0603 COG 47PF 2% 250V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV0603N250470GCTTR-ND 4713-CHV0603N250470GCTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 338-4106-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0402B501K250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details