Cal-Chip Electronics Ceramic Capacitors CHV0603N2503R0CCT

Description
HVCAP0603 COG 3PF .25PF 250V
Request a Quote Datasheet
Description
HVCAP0603 COG 3PF .25PF 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV0603N2503R0CCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0603 COG 3PF .25PF 250V

HVCAP0603 COG 3PF .25PF 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0603N2503R0CCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0603 COG 3PF .25PF 250V

HVCAP0603 COG 3PF .25PF 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0603N2503R0CCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV0603N2503R0CCT-ND
Ceramic Capacitors 4713-CHV0603N2503R0CCT-ND
HVCAP0603 COG 3PF .25PF 250V

HVCAP0603 COG 3PF .25PF 250V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV0603N2503R0CCTTR-ND 4713-CHV0603N2503R0CCTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C232T250EC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1701227 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-1210J2K00101MNTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor; High Frequency; RF / Microwave
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details