Cal-Chip Electronics Ceramic Capacitors CHV0603N250391JCT

Description
HVCAP0603 COG 390PF 5% 250V
Request a Quote Datasheet
Description
HVCAP0603 COG 390PF 5% 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV0603N250391JCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV0603N250391JCT-ND
Ceramic Capacitors 4713-CHV0603N250391JCT-ND
HVCAP0603 COG 390PF 5% 250V

HVCAP0603 COG 390PF 5% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0603N250391JCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0603 COG 390PF 5% 250V

HVCAP0603 COG 390PF 5% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0603N250391JCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0603 COG 390PF 5% 250V

HVCAP0603 COG 390PF 5% 250V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV0603N250391JCT-ND 4713-CHV0603N250391JCTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701278 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Polymer - 337XMPL2R5MG19A - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 1763-0402N101G101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details