Cal-Chip Electronics Ceramic Capacitors CHV0603N250390JCT

Description
HVCAP0603 COG 39PF 5% 250V
Request a Quote Datasheet
Description
HVCAP0603 COG 39PF 5% 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV0603N250390JCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV0603N250390JCT-ND
Ceramic Capacitors 4713-CHV0603N250390JCT-ND
HVCAP0603 COG 39PF 5% 250V

HVCAP0603 COG 39PF 5% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0603N250390JCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0603 COG 39PF 5% 250V

HVCAP0603 COG 39PF 5% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0603N250390JCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0603 COG 39PF 5% 250V

HVCAP0603 COG 39PF 5% 250V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV0603N250390JCT-ND 4713-CHV0603N250390JCTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - T6W1NR-F - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1763-1190-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers