Cal-Chip Electronics Ceramic Capacitors CHV0603N250332KXT

Description
HVCAP0603 X7R 3300PF 10% 250V
Request a Quote Datasheet
Description
HVCAP0603 X7R 3300PF 10% 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV0603N250332KXTCT-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0603 X7R 3300PF 10% 250V

HVCAP0603 X7R 3300PF 10% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0603N250332KXTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0603 X7R 3300PF 10% 250V

HVCAP0603 X7R 3300PF 10% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0603N250332KXTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0603 X7R 3300PF 10% 250V

HVCAP0603 X7R 3300PF 10% 250V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV0603N250332KXTCT-ND 4713-CHV0603N250332KXTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021319 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0101P20DCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details