Cal-Chip Electronics Ceramic Capacitors CHV0603N250272KXT

Description
HVCAP0603 X7R 2700PF 10% 250V
Request a Quote Datasheet
Description
HVCAP0603 X7R 2700PF 10% 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV0603N250272KXTCT-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0603 X7R 2700PF 10% 250V

HVCAP0603 X7R 2700PF 10% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0603N250272KXTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0603 X7R 2700PF 10% 250V

HVCAP0603 X7R 2700PF 10% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0603N250272KXTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0603 X7R 2700PF 10% 250V

HVCAP0603 X7R 2700PF 10% 250V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV0603N250272KXTCT-ND 4713-CHV0603N250272KXTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 337XMPL002MG19X - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Ceramic Capacitors - 1608-1463-2-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminium Capacitors - 1701247 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details