Cal-Chip Electronics Ceramic Capacitors CHV0603N250270FCT

Description
HVCAP0603 COG 27PF 1% 250V
Request a Quote Datasheet
Description
HVCAP0603 COG 27PF 1% 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV0603N250270FCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0603 COG 27PF 1% 250V

HVCAP0603 COG 27PF 1% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0603N250270FCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV0603N250270FCT-ND
Ceramic Capacitors 4713-CHV0603N250270FCT-ND
HVCAP0603 COG 27PF 1% 250V

HVCAP0603 COG 27PF 1% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0603N250270FCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0603 COG 27PF 1% 250V

HVCAP0603 COG 27PF 1% 250V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV0603N250270FCTTR-ND 4713-CHV0603N250270FCTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101123U050BB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1701168 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details