Cal-Chip Electronics Ceramic Capacitors CHV0603N250221KXT

Description
HVCAP0603 X7R 220PF 10% 250V
Request a Quote Datasheet
Description
HVCAP0603 X7R 220PF 10% 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV0603N250221KXTCT-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0603 X7R 220PF 10% 250V

HVCAP0603 X7R 220PF 10% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0603N250221KXTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0603 X7R 220PF 10% 250V

HVCAP0603 X7R 220PF 10% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0603N250221KXTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0603 X7R 220PF 10% 250V

HVCAP0603 X7R 220PF 10% 250V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV0603N250221KXTCT-ND 4713-CHV0603N250221KXTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - M39014/011324 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Film Capacitors - 116313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details