Cal-Chip Electronics Ceramic Capacitors CHV0603N250200GCT

Description
HVCAP0603 COG 20PF 2% 250V
Request a Quote Datasheet
Description
HVCAP0603 COG 20PF 2% 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV0603N250200GCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0603 COG 20PF 2% 250V

HVCAP0603 COG 20PF 2% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0603N250200GCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV0603N250200GCT-ND
Ceramic Capacitors 4713-CHV0603N250200GCT-ND
HVCAP0603 COG 20PF 2% 250V

HVCAP0603 COG 20PF 2% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0603N250200GCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0603 COG 20PF 2% 250V

HVCAP0603 COG 20PF 2% 250V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV0603N250200GCTTR-ND 4713-CHV0603N250200GCTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101162U100EH2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1600 microF
View Details
3 suppliers
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details