Cal-Chip Electronics Ceramic Capacitors CHV0603N250150JCT

Description
HVCAP0603 COG 15PF 5% 250V
Request a Quote Datasheet
Description
HVCAP0603 COG 15PF 5% 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV0603N250150JCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0603 COG 15PF 5% 250V

HVCAP0603 COG 15PF 5% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0603N250150JCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV0603N250150JCT-ND
Ceramic Capacitors 4713-CHV0603N250150JCT-ND
HVCAP0603 COG 15PF 5% 250V

HVCAP0603 COG 15PF 5% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0603N250150JCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0603 COG 15PF 5% 250V

HVCAP0603 COG 15PF 5% 250V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV0603N250150JCTTR-ND 4713-CHV0603N250150JCTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101182U040AK2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0160100JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details