Cal-Chip Electronics Ceramic Capacitors CHV0603N250130GCT

Description
HVCAP0603 COG 13PF 2% 250V
Request a Quote Datasheet
Description
HVCAP0603 COG 13PF 2% 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV0603N250130GCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0603 COG 13PF 2% 250V

HVCAP0603 COG 13PF 2% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0603N250130GCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV0603N250130GCT-ND
Ceramic Capacitors 4713-CHV0603N250130GCT-ND
HVCAP0603 COG 13PF 2% 250V

HVCAP0603 COG 13PF 2% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0603N250130GCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0603 COG 13PF 2% 250V

HVCAP0603 COG 13PF 2% 250V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV0603N250130GCTTR-ND 4713-CHV0603N250130GCTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitor 0.01Uf, 100V, X7R, 10%, Radial; Capacitance Cornell Dubilier - 65F639 - Newark, An Avnet Company
Specs
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
Capacitance Range 0.0100 microF
View Details
2 suppliers