Cal-Chip Electronics Ceramic Capacitors CHV0603N250101KXT

Description
HVCAP0603 X7R 100PF 10% 250V
Request a Quote Datasheet
Description
HVCAP0603 X7R 100PF 10% 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV0603N250101KXTCT-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0603 X7R 100PF 10% 250V

HVCAP0603 X7R 100PF 10% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0603N250101KXTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0603 X7R 100PF 10% 250V

HVCAP0603 X7R 100PF 10% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0603N250101KXTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0603 X7R 100PF 10% 250V

HVCAP0603 X7R 100PF 10% 250V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV0603N250101KXTCT-ND 4713-CHV0603N250101KXTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101902U040AB1A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1701060 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details