Cal-Chip Electronics Ceramic Capacitors CHV0402N250680JCT

Description
HVCAP0402 COG 68PF 5% 250V
Request a Quote Datasheet
Description
HVCAP0402 COG 68PF 5% 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV0402N250680JCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV0402N250680JCT-ND
Ceramic Capacitors 4713-CHV0402N250680JCT-ND
HVCAP0402 COG 68PF 5% 250V

HVCAP0402 COG 68PF 5% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0402N250680JCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0402 COG 68PF 5% 250V

HVCAP0402 COG 68PF 5% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0402N250680JCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0402 COG 68PF 5% 250V

HVCAP0402 COG 68PF 5% 250V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV0402N250680JCT-ND 4713-CHV0402N250680JCTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525003P30BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701183 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details