Cal-Chip Electronics Ceramic Capacitors CHV0402N250470JCT

Description
HVCAP0402 COG 47PF 5% 250V
Request a Quote Datasheet
Description
HVCAP0402 COG 47PF 5% 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV0402N250470JCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0402 COG 47PF 5% 250V

HVCAP0402 COG 47PF 5% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0402N250470JCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0402 COG 47PF 5% 250V

HVCAP0402 COG 47PF 5% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0402N250470JCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV0402N250470JCT-ND
Ceramic Capacitors 4713-CHV0402N250470JCT-ND
HVCAP0402 COG 47PF 5% 250V

HVCAP0402 COG 47PF 5% 250V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV0402N250470JCTDKR-ND 4713-CHV0402N250470JCTTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Ceramic Capacitors - CK05BX104K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers