Cal-Chip Electronics Ceramic Capacitors CHV0402N250390JCT

Description
HVCAP0402 COG 39PF 5% 250V
Request a Quote Datasheet
Description
HVCAP0402 COG 39PF 5% 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV0402N250390JCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0402 COG 39PF 5% 250V

HVCAP0402 COG 39PF 5% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0402N250390JCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV0402N250390JCT-ND
Ceramic Capacitors 4713-CHV0402N250390JCT-ND
HVCAP0402 COG 39PF 5% 250V

HVCAP0402 COG 39PF 5% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0402N250390JCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0402 COG 39PF 5% 250V

HVCAP0402 COG 39PF 5% 250V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV0402N250390JCTTR-ND 4713-CHV0402N250390JCTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101292U050AB1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
Ceramic Capacitors - 1763-0603B104M160PTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details