Cal-Chip Electronics Chip Resistor - Surface Mount CAS04J6R2CT

Description
ANTISULF RES0402 5% 6.20 OHM
Request a Quote Datasheet
Description
ANTISULF RES0402 5% 6.20 OHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 4713-CAS04J6R2CTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4713-CAS04J6R2CTTR-ND
Chip Resistor - Surface Mount 4713-CAS04J6R2CTTR-ND
ANTISULF RES0402 5% 6.20 OHM

ANTISULF RES0402 5% 6.20 OHM

Buy Now Datasheet
Chip Resistor - Surface Mount - 4713-CAS04J6R2CTDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4713-CAS04J6R2CTDKR-ND
Chip Resistor - Surface Mount 4713-CAS04J6R2CTDKR-ND
ANTISULF RES0402 5% 6.20 OHM

ANTISULF RES0402 5% 6.20 OHM

Buy Now Datasheet
Chip Resistor - Surface Mount - 4713-CAS04J6R2CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4713-CAS04J6R2CT-ND
Chip Resistor - Surface Mount 4713-CAS04J6R2CT-ND
ANTISULF RES0402 5% 6.20 OHM

ANTISULF RES0402 5% 6.20 OHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 4713-CAS04J6R2CTTR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402
Resistance Range 6.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623715-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.5000 ohms
Tolerance 10 +/- %
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details