DeoxIT® SM22-N6 is a high-performance grease designed for demanding applications, capable of operating in extreme temperatures ranging from -40°C to 240°C. It features a lithium complex thickener system and contains 5% molybdenum disulfide, providing excellent lubrication and protection against wear, corrosion, and oxidation. The grease is formulated to resist washout and oil separation, making it suitable for high-stress and high-load environments. This product is particularly effective for electrical and mechanical applications, including battery terminals, bearings, and various moving parts. It is free of mineral acids, sulphurs, and other harmful components, ensuring compatibility with metals. The grease is available in various formulations, including options with infused particles for enhanced performance in specific applications. Engineers seeking a reliable lubricant for critical components in harsh conditions may find DeoxIT® SM22-N6 to be a suitable choice.
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Specialty Fluids and Lubricants |
| Product Number | SM22-N6 |
| Product Name | Greases and Lubricants |
| Type / Function | Grease / Gel; Specialty, Proprietary or Other |